Manufacturer: NTE
Win Source Part Number: 1232470-NTE2548
Manufacturer Homepage: www.nteinc.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
TRANS PNP DARL 100V 8A TO220 Product overview: NTE2548 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE2548 can be used for catalog matching and distributor lookup.
TRANS PNP DARL 100V 8A TO220
TRANSISTOR, BIPOLAR, PNP, -100V, 8A, TO-220FP-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1232470-NTE2548 | 276-NTE2548 | NTE2548 | 31C3672 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NTE2548 | 100V 8A TO220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Pnp, -100V, 8A, To-220Fp-3; Transistor Polarity Nte Electronics |
| Package Type | SOT3 | Bag | TO-3; TO-220 | |
| Packing Method | Bag | Bag | ||
| VCEO | 100 volts | 100 volts | 100 volts | |
| TJ | 150 C (302 F) |