DARLINGTON TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:25A; Power Dissipation:120W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 31C3665 |
| Product Name | Darlington Transistor, Npn, 25V; Transistor Polarity Nte Electronics |
| Polarity | NPN |