NTE Electronics, Inc. Transistor, Bipolar, Npn, 400V, 6A, To-220-3; Transistor Polarity Nte Electronics NTE2540

Description
TRANSISTOR, BIPOLAR, NPN, 400V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:6A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, NPN, 400V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:6A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Npn, 400V, 6A, To-220-3; Transistor Polarity Nte Electronics - 31C3664 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 400V, 6A, To-220-3; Transistor Polarity Nte Electronics
31C3664
Transistor, Bipolar, Npn, 400V, 6A, To-220-3; Transistor Polarity Nte Electronics 31C3664
TRANSISTOR, BIPOLAR, NPN, 400V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:6A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 400V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:6A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 31C3664
Product Name Transistor, Bipolar, Npn, 400V, 6A, To-220-3; Transistor Polarity Nte Electronics
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847CWE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1219988 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers