NTE Electronics, Inc. Transistor NTE2531

Description
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP, -400V, 2A, TO-251-3, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-400V, TRANSITION FREQUENCY FT:40MHZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP, -400V, 2A, TO-251-3, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-400V, TRANSITION FREQUENCY FT:40MHZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 38803743 - Radwell International
Willingboro, NJ, United States
Transistor
38803743
Transistor 38803743
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP, -400V, 2A, TO-251-3, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-400V, TRANSITION FREQUENCY FT:40MHZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP, -400V, 2A, TO-251-3, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-400V, TRANSITION FREQUENCY FT:40MHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Bipolar, Pnp, -400V, 2A, To-251-3; Transistor Polarity Nte Electronics - 31C3655 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -400V, 2A, To-251-3; Transistor Polarity Nte Electronics
31C3655
Transistor, Bipolar, Pnp, -400V, 2A, To-251-3; Transistor Polarity Nte Electronics 31C3655
TRANSISTOR, BIPOLAR, PNP, -400V, 2A, TO-251-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -400V, 2A, TO-251-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:2A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors
Product Number 38803743 31C3655
Product Name Transistor Transistor, Bipolar, Pnp, -400V, 2A, To-251-3; Transistor Polarity Nte Electronics
Polarity PNP
Unlock Full Specs
to access all available technical data