BIPOLAR TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:260MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 16M2461 |
| Product Name | Bipolar Transistor, Npn, 25V; Transistor Polarity Nte Electronics |
| Polarity | NPN |
| Package Type | TO-3 |
| IC(max) | 100 milliamps |