BJT, PNP, 80V, 1.2A, TO-237; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.2A; Power Dissipation:850mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
BJT, PNP, 80V, 1.2A, TO-237; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; DC COLLECTOR CURRENT:1.2A; POWER DISSIPATION PD:850MW; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:3PINS; TRANSITION FREQUENCY FT:50MHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 31C3625 | 32296347 |
| Product Name | Bjt, Pnp, 80V, 1.2A, To-237; Transistor Polarity Nte Electronics | Transistor |
| Polarity | PNP | |
| Package Type | TO-3; TO-237 | |
| IC(max) | 1200 milliamps |