BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C3620 |
| Product Name | Bipolar Transistor, Pnp, -80V; Transistor Polarity Nte Electronics |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 1000 milliamps |