The NTE2407 is a silicon PNP surface mount transistor designed for general-purpose amplification. It is housed in a standard three-lead package with dimensions of 3.0 mm max length, 1.9 mm width, and 1.3 mm height. The device has a collector-emitter voltage rating of 60 V, a continuous collector current of 600 mA, and a power dissipation of 225 mW on an FR-5 PCB. Its current gain (hFE) ranges from 35 to 300 depending on collector current, with a transition frequency of 300 MHz. The operating junction temperature range is from -55 °C to +150 °C. The part meets RoHS compliance without specifying additional standards.
BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHzRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C3607 |
| Product Name | Bipolar Transistor, Pnp, -60V; Transistor Polarity Nte Electronics |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 600 milliamps |