RF TRANSISTOR, NPN, 15V, 5GHZ; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:5GHz; Power Dissipation:200mW; Continuous Collector Current:250mA; No. of Pins:3Pins; DC Current Gain hFE Min:50hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 29C4501 |
| Product Name | Rf Transistor, Npn, 15V, 5Ghz; Transistor Polarity Nte Electronics |
| Transistor Type | Rf Transistor, Npn, 15V, 5Ghz; Transistor Polarity Nte Electronics |