NTE Electronics, Inc. Transistor, Bipolar, Pnp, 300V, 500Ma, To-202-3; Transistor Polarity Nte Electronics NTE240

Description
TRANSISTOR, BIPOLAR, PNP, 300V, 500mA, TO-202-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, 300V, 500mA, TO-202-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, 300V, 500Ma, To-202-3; Transistor Polarity Nte Electronics - 31C3601 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, 300V, 500Ma, To-202-3; Transistor Polarity Nte Electronics
31C3601
Transistor, Bipolar, Pnp, 300V, 500Ma, To-202-3; Transistor Polarity Nte Electronics 31C3601
TRANSISTOR, BIPOLAR, PNP, 300V, 500mA, TO-202-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, 300V, 500mA, TO-202-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 31C3601
Product Name Transistor, Bipolar, Pnp, 300V, 500Ma, To-202-3; Transistor Polarity Nte Electronics
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25/DG/B2215 - Acme Chip Technology Co., Limited
Specs
Package Type SOT23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details