NTE Electronics, Inc. POWER MOSFET N-CHANNEL 500V ID=14A TO-3P CASE HIGH SPEED SWITCH ENHANCEMENT MODE NTE2394

Description
N-Channel Enhancement Mode Power MOSFET, Continuous Drain Current 14 A @ +25 °C High voltage: 450 V for off-line SMPS High current: 12 A for up to 350 W SMPS Ultra fast switching for operation at less than 100 kHz The NTE2394 is an N-channel enhancement mode power MOSFET. Easy drive and very fast switching times make this device ideal for high speed switching applications.
Description
N-Channel Enhancement Mode Power MOSFET, Continuous Drain Current 14 A @ +25 °C High voltage: 450 V for off-line SMPS High current: 12 A for up to 350 W SMPS Ultra fast switching for operation at less than 100 kHz The NTE2394 is an N-channel enhancement mode power MOSFET. Easy drive and very fast switching times make this device ideal for high speed switching applications.

Suppliers

Company
Product
Description
Supplier Links
POWER MOSFET N-CHANNEL 500V ID=14A TO-3P CASE HIGH SPEED SWITCH ENHANCEMENT MODE - 70215907 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER MOSFET N-CHANNEL 500V ID=14A TO-3P CASE HIGH SPEED SWITCH ENHANCEMENT MODE
70215907
POWER MOSFET N-CHANNEL 500V ID=14A TO-3P CASE HIGH SPEED SWITCH ENHANCEMENT MODE 70215907
N-Channel Enhancement Mode Power MOSFET, Continuous Drain Current 14 A @ +25 °C High voltage: 450 V for off-line SMPS High current: 12 A for up to 350 W SMPS Ultra fast switching for operation at less than 100 kHz The NTE2394 is an N-channel enhancement mode power MOSFET. Easy drive and very fast switching times make this device ideal for high speed switching applications.

N-Channel Enhancement Mode Power MOSFET, Continuous Drain Current 14 A @ +25 °C

  • High voltage: 450 V for off-line SMPS
  • High current: 12 A for up to 350 W SMPS
  • Ultra fast switching for operation at less than 100 kHz
    The NTE2394 is an N-channel enhancement mode power MOSFET. Easy drive and very fast switching times make this device ideal for high speed switching applications.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 70215907
Product Name POWER MOSFET N-CHANNEL 500V ID=14A TO-3P CASE HIGH SPEED SWITCH ENHANCEMENT MODE
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
30 V, N-channel Trench MOSFET - BSH103,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 850 milliamps
View Details
7 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
4 suppliers