Enhancement Mode MOSFET, N-Channel, 40 Milliohms (Typ.)
MOSFET N-CHANNEL 60V 35A TO220
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 70215906 | NTE2389 |
| Product Name | POWER MOSFET N-CHANNEL 60V ID=38A TO-220 CASE HIGH SPEED SWITCH ENHANCEMENT MODE | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |
| V(BR)DSS | 60 volts | |
| Transconductance | 0.0135 kS | |
| rDS(on) | 0.0400 ohms |