N Channel Enhancement Mode Switches
MOSFET N-CHANNEL 200V 18A TO220
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 70216010 | NTE2388 |
| Product Name | POWER MOSFET N-CHANNEL 200V ID=18A TO-220 CASE HIGH SPEED SWITCH ENHANCEMENT MOD | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |
| V(BR)DSS | 200 volts | |
| Transconductance | 0.0060 kS | |
| rDS(on) | 0.1800 ohms |