N Channel Enhancement Mode Switches
MOSFET P-CH 100V 10.5A TO220
MOSFET, P CHANNEL, 100V, 10.5A, TO-220-3; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:10.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 70215936 | NTE2383 | 14T4215 |
| Product Name | POOWER MOSFET P-CHANNEL 100V ID=8A TO-220 CASE HIGH SPEED SWITCH ENHANCEMENT MOD | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P Channel, 100V, 10.5A, To-220-3; Channel Type Nte Electronics |
| Polarity | N-Channel; P-Channel | P-Channel | |
| V(BR)DSS | 100 volts | ||
| Transconductance | 0.0020 kS | ||
| rDS(on) | 0.3000 ohms |