N CHANNEL MOSFET, 100V, 9.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:9.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET N-CHANNEL 100V 9.2A TO220
N Channel Enhancement Mode Switches
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31C3595 | NTE2382 | 70215355 |
| Product Name | N Channel Mosfet, 100V, 9.2A To-220; Channel Type Nte Electronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | POWER MOSFET N-CHANNEL 100V ID=8A TO-220 CASE HIGH SPEED SWITCH ENHANCEMENT MODE |
| Polarity | N-Channel | N-Channel | |
| IDSS | 9200 milliamps | ||
| Package Type | TO-3; TO-220 | 10V | TO-220 |
| Packing Method | Bag |