NTE Electronics, Inc. P Channel Mosfet, -500V, 2A, To-220; Channel Type Nte Electronics NTE2381

Description
P CHANNEL MOSFET, -500V, 2A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4.5V; MSL:- RoHS Compliant: Yes
Description
P CHANNEL MOSFET, -500V, 2A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4.5V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -500V, 2A, To-220; Channel Type Nte Electronics - 31C3594 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -500V, 2A, To-220; Channel Type Nte Electronics
31C3594
P Channel Mosfet, -500V, 2A, To-220; Channel Type Nte Electronics 31C3594
P CHANNEL MOSFET, -500V, 2A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4.5V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -500V, 2A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31C3594
Product Name P Channel Mosfet, -500V, 2A, To-220; Channel Type Nte Electronics
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDS9265HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 2139221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
5 suppliers
N-channel vertical D-MOS logic level FET - BSP89,115 - Nexperia B.V.
Specs
Package Type SOT223; SOT223
View Details
7 suppliers