NTE Electronics, Inc. P Channel Mosfet, -200V, -11A To-220; Channel Type Nte Electronics NTE2373

Description
P CHANNEL MOSFET, -200V, -11A TO-220; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes
Description
P CHANNEL MOSFET, -200V, -11A TO-220; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -200V, -11A To-220; Channel Type Nte Electronics - 31C3586 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, -11A To-220; Channel Type Nte Electronics
31C3586
P Channel Mosfet, -200V, -11A To-220; Channel Type Nte Electronics 31C3586
P CHANNEL MOSFET, -200V, -11A TO-220; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, -11A TO-220; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTE2373 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTE2373
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTE2373
MOSFET P-CHANNEL 200V 11A TO220

MOSFET P-CHANNEL 200V 11A TO220

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31C3586 NTE2373
Product Name P Channel Mosfet, -200V, -11A To-220; Channel Type Nte Electronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFS3107-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers