TRANSISTOR, BIPOLAR, PNP, -60V, -2A, TO-92VAR-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C3577 |
| Product Name | Transistor, Bipolar, Pnp, -60V, -2A, To-92Var-3; Transistor Polarity Nte Electronics |
| Polarity | PNP |