TRANSISTOR, BIPOLAR, NPN, 800V, 3A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:3A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C3559 |
| Product Name | Transistor, Bipolar, Npn, 800V, 3A, To-220-3; Transistor Polarity Nte Electronics |
| Polarity | NPN |