TRANSISTOR, BIPOLAR, NPN, 450V, 15A, TO-218-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:15A; Power Dissipation:105W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C3543 |
| Product Name | Transistor, Bipolar, Npn, 450V, 15A, To-218-3; Transistor Polarity Nte Electronics |
| Polarity | NPN |