TRANS NPN 400V 8A TO220
BIPOLAR TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2312 | 29C5282 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 8000 milliamps | 8000 milliamps |
| VCEO | 400 volts | 400 volts |