Dual Gate N-Channel MOSFET, Drain Current 50 mA, Temperature Range -65 to +175 °C
MOSFET N-CHANNEL 25V 50MA TO72
DUAL N CHANNEL MOSFET, 25V, TO-72; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:50mA; On Resistance Rds(on):-; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; No. of Pins:4Pins RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 70215784 | NTE222 | 29C4475 |
| Product Name | MOSFET N-CHANNEL DUAL GATE 20V IDSS= 5-35MA TO-72 CASE GATE PROTECTED VHF AMP/MI | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N Channel Mosfet, 25V, To-72; Transistor Polarity Nte Electronics |
| Polarity | N-Channel | N-Channel | |
| V(BR)DSS | 25 volts | ||
| PD | 360 milliwatts |