NTE Electronics, Inc. OEM Parts - OEM Parts (M - N) - NTE2012 NTE2012

Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081618-NTE2012 Polarity: NPN Number of Pins: 16 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 600 mA
Request a Quote
Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081618-NTE2012 Polarity: NPN Number of Pins: 16 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 600 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NTE2012 - 1081618-NTE2012 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NTE2012
1081618-NTE2012
OEM Parts - OEM Parts (M - N) - NTE2012 1081618-NTE2012
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081618-NTE2012 Polarity: NPN Number of Pins: 16 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 600 mA

Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081618-NTE2012
Polarity: NPN
Number of Pins: 16
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Collector Emitter Voltage (VCEO): 50 V
Max Collector Current: 600 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1081618-NTE2012
Product Name OEM Parts - OEM Parts (M - N) - NTE2012
Unlock Full Specs
to access all available technical data