NTE Electronics, Inc. Varistor, 20J, 250Vac, 320Vdc, 630V, Radial; Voltage Rating Vac Nte Electronics NTE1V250

Description
VARISTOR, 20J, 250VAC, 320VDC, 630V, RADIAL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE1V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20J, 250VAC, 320VDC, 630V, RADIAL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE1V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20J, 250Vac, 320Vdc, 630V, Radial; Voltage Rating Vac Nte Electronics - 29C8323 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20J, 250Vac, 320Vdc, 630V, Radial; Voltage Rating Vac Nte Electronics
29C8323
Varistor, 20J, 250Vac, 320Vdc, 630V, Radial; Voltage Rating Vac Nte Electronics 29C8323
VARISTOR, 20J, 250VAC, 320VDC, 630V, RADIAL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE1V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, 20J, 250VAC, 320VDC, 630V, RADIAL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:NTE1V Series; Clamping Voltage Vc Max:630V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29C8323
Product Name Varistor, 20J, 250Vac, 320Vdc, 630V, Radial; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 284-SMP1322-016 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
CoolSiC™ Schottky Diodes - AIDK16S65C5 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Power Diodes
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details