NTE Electronics, Inc. Metal Oxide Varistor, 180V, 355V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics NTE1V130

Description
METAL OXIDE VARISTOR, 180V, 355V, 8.5MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE1V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 180V, 355V, 8.5MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE1V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 180V, 355V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics - 15M1920 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 180V, 355V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics
15M1920
Metal Oxide Varistor, 180V, 355V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics 15M1920
METAL OXIDE VARISTOR, 180V, 355V, 8.5MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE1V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 180V, 355V, 8.5MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE1V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15M1920
Product Name Metal Oxide Varistor, 180V, 355V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222394 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Single Diodes - 1PS76SB21/ZLX-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details