NTE Electronics, Inc. Varistor, 3.2J, 40Vac, 55Vdc, 135V, Radial; Voltage Rating Vac Nte Electronics NTE1V040

Description
VARISTOR, 3.2J, 40VAC, 55VDC, 135V, RADIAL; Voltage Rating VAC:40V; Voltage Rating VDC:55V; Product Range:NTE1V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 3.2J, 40VAC, 55VDC, 135V, RADIAL; Voltage Rating VAC:40V; Voltage Rating VDC:55V; Product Range:NTE1V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 3.2J, 40Vac, 55Vdc, 135V, Radial; Voltage Rating Vac Nte Electronics - 29C4411 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 3.2J, 40Vac, 55Vdc, 135V, Radial; Voltage Rating Vac Nte Electronics
29C4411
Varistor, 3.2J, 40Vac, 55Vdc, 135V, Radial; Voltage Rating Vac Nte Electronics 29C4411
VARISTOR, 3.2J, 40VAC, 55VDC, 135V, RADIAL; Voltage Rating VAC:40V; Voltage Rating VDC:55V; Product Range:NTE1V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, 3.2J, 40VAC, 55VDC, 135V, RADIAL; Voltage Rating VAC:40V; Voltage Rating VDC:55V; Product Range:NTE1V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29C4411
Product Name Varistor, 3.2J, 40Vac, 55Vdc, 135V, Radial; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1400 volts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details