NTE Electronics, Inc. Varistor, 1.7J, 25Vac, 31Vdc, 80V, Radial; Voltage Rating Vac Nte Electronics NTE1V025

Description
VARISTOR, 1.7J, 25VAC, 31VDC, 80V, RADIAL; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:NTE1V Series; Clamping Voltage Vc Max:80V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Description
VARISTOR, 1.7J, 25VAC, 31VDC, 80V, RADIAL; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:NTE1V Series; Clamping Voltage Vc Max:80V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NTE Electronics Varistor, part number 31C2567, is designed for high energy absorption with a maximum energy rating of 1.7 joules. It operates at a voltage rating of 25VAC and 31VDC, with a clamping voltage of 80V. This radial leaded varistor features a peak surge current capability of 250A for an 8/20µs pulse, making it suitable for transient voltage suppression applications. The device exhibits very low leakage current and a fast response time of less than 35ns, ensuring effective protection against voltage spikes. It is compliant with RoHS standards and can operate within a temperature range of -40°C to +85°C. This varistor is ideal for engineers seeking reliable over-voltage protection in their designs.

Datasheet Summary
Powered by GS/AI

The NTE Electronics Varistor, part number 31C2567, is designed for high energy absorption with a maximum energy rating of 1.7 joules. It operates at a voltage rating of 25VAC and 31VDC, with a clamping voltage of 80V. This radial leaded varistor features a peak surge current capability of 250A for an 8/20µs pulse, making it suitable for transient voltage suppression applications. The device exhibits very low leakage current and a fast response time of less than 35ns, ensuring effective protection against voltage spikes. It is compliant with RoHS standards and can operate within a temperature range of -40°C to +85°C. This varistor is ideal for engineers seeking reliable over-voltage protection in their designs.

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.7J, 25Vac, 31Vdc, 80V, Radial; Voltage Rating Vac Nte Electronics - 31C2567 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.7J, 25Vac, 31Vdc, 80V, Radial; Voltage Rating Vac Nte Electronics
31C2567
Varistor, 1.7J, 25Vac, 31Vdc, 80V, Radial; Voltage Rating Vac Nte Electronics 31C2567
VARISTOR, 1.7J, 25VAC, 31VDC, 80V, RADIAL; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:NTE1V Series; Clamping Voltage Vc Max:80V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, 1.7J, 25VAC, 31VDC, 80V, RADIAL; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:NTE1V Series; Clamping Voltage Vc Max:80V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C2567
Product Name Varistor, 1.7J, 25Vac, 31Vdc, 80V, Radial; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details