METAL OXIDE VARISTOR, 26V, 70V, 8.5MM DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:NTE1V Series; Clamping Voltage Vc Max:70V; Varistor Case Style:Disc 8.5mm; Peak Surge Current @ 8/20µS:250A; Power Rating:250mWRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 31C2566 |
| Product Name | Metal Oxide Varistor, 26V, 70V, 8.5Mm Disc; Voltage Rating Vac Nte Electronics |