The NTE1974 is a monolithic 3-terminal positive voltage regulator from Quarktwin Technology Ltd. It is designed to provide a fixed output voltage of 18V with an input voltage range of 21V to 33V. The device can deliver over 1A of output current when adequately heat-sinked and features internal current limiting, thermal shutdown, and safe-area compensation, enhancing its reliability and durability. The NTE1974 has a maximum power dissipation of 16W and operates within a junction temperature range of -30°C to +150°C. Its quiescent current is approximately 4.5mA at no load, and it exhibits load regulation of up to 180mV across a load current range of 0.005A to 1.5A. The line regulation is specified at 15mV for input variations within the specified range at a load current of 0.5A. Additionally, the NTE1974 provides ripple rejection of 59dB and an output noise voltage of 100µV, making it suitable for applications requiring stable voltage regulation with minimal noise. This regulator is ideal for local regulation in various electronic applications, particularly where space and efficiency are critical.
Linear Voltage Regulator IC Positive Fixed 1 Output TO-220
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NTE1974 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |