NTE Electronics, Inc. Negative Voltage Regulator -15V To-220-3; Output Type Nte Electronics NTE1973

Description
NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator -15V To-220-3; Output Type Nte Electronics - 31C3442 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator -15V To-220-3; Output Type Nte Electronics
31C3442
Negative Voltage Regulator -15V To-220-3; Output Type Nte Electronics 31C3442
NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C3442
Product Name Negative Voltage Regulator -15V To-220-3; Output Type Nte Electronics
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details