VOLTAGE REGULATOR, FIXED, 15V, 1A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31C3441 |
| Product Name | Voltage Regulator, Fixed, 15V, 1A, To-220-3; Output Type Nte Electronics |
| Input Voltage | 23 to 35 volts |