NTE Electronics, Inc. Linear Voltage Regulator, 12V, To-220-3; Output Type Nte Electronics NTE1970

Description
LINEAR VOLTAGE REGULATOR, 12V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 12V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 12V, To-220-3; Output Type Nte Electronics - 31C3439 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 12V, To-220-3; Output Type Nte Electronics
31C3439
Linear Voltage Regulator, 12V, To-220-3; Output Type Nte Electronics 31C3439
LINEAR VOLTAGE REGULATOR, 12V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; No. of Pins:3PinsRoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 12V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C3439
Product Name Linear Voltage Regulator, 12V, To-220-3; Output Type Nte Electronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details