NTE Electronics, Inc. Ldo Voltage Regulator; Output Type Nte Electronics NTE1967

Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-15V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:- RoHS Compliant: No
Datasheet
Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-15V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator; Output Type Nte Electronics - 31C3436 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Nte Electronics
31C3436
Ldo Voltage Regulator; Output Type Nte Electronics 31C3436
LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-15V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:- RoHS Compliant: No

LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-15V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C3436
Product Name Ldo Voltage Regulator; Output Type Nte Electronics
Input Voltage -35 to -15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details