LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-11V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220; No. of Pins:3Pins; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31C3432 |
| Product Name | Ldo Voltage Regulator; Output Type Nte Electronics |
| Input Voltage | -35 to -11 volts |