NTE Electronics, Inc. Linear Voltage Regulator 6V To-220-3; Output Type Nte Electronics NTE1962

Description
LINEAR VOLTAGE REGULATOR 6V TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR 6V TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator 6V To-220-3; Output Type Nte Electronics - 31C3431 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator 6V To-220-3; Output Type Nte Electronics
31C3431
Linear Voltage Regulator 6V To-220-3; Output Type Nte Electronics 31C3431
LINEAR VOLTAGE REGULATOR 6V TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 6V TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:-; Output Current Max:1A; IC Case / Package:TO-220; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C3431
Product Name Linear Voltage Regulator 6V To-220-3; Output Type Nte Electronics
Input Voltage 11 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details