VOLTAGE REGULATOR, FIXED, 5V, 500mA, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:-; Output Current Max:500mA; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 42M2406 |
| Product Name | Voltage Regulator, Fixed, 5V, 500Ma, To-220-3; Output Type Nte Electronics |
| Input Voltage | 10 to 35 volts |