NTE Electronics, Inc. Ldo Voltage Regulator; Output Type Nte Electronics NTE1954

Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:17V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; IC Case / Package:TO-220; MSL:- RoHS Compliant: No
Datasheet
Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:17V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; IC Case / Package:TO-220; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator; Output Type Nte Electronics - 30C8729 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Nte Electronics
30C8729
Ldo Voltage Regulator; Output Type Nte Electronics 30C8729
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:17V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; IC Case / Package:TO-220; MSL:- RoHS Compliant: No

LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:17V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; IC Case / Package:TO-220; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 30C8729
Product Name Ldo Voltage Regulator; Output Type Nte Electronics
Input Voltage 17 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details