LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:15V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31C3426 |
| Product Name | Ldo Voltage Regulator; Output Type Nte Electronics |
| Input Voltage | 15 to 26 volts |