NTE Electronics, Inc. Linear Voltage Regulator, 12V, To-3; Output Type Nte Electronics NTE1936

Description
LINEAR VOLTAGE REGULATOR, 12V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 12V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 12V, To-3; Output Type Nte Electronics - 31C3420 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 12V, To-3; Output Type Nte Electronics
31C3420
Linear Voltage Regulator, 12V, To-3; Output Type Nte Electronics 31C3420
LINEAR VOLTAGE REGULATOR, 12V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins

LINEAR VOLTAGE REGULATOR, 12V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C3420
Product Name Linear Voltage Regulator, 12V, To-3; Output Type Nte Electronics
Input Voltage 15 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details