NTE Electronics, Inc. Ldo Voltage Regulator; Output Type Nte Electronics NTE1934X

Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:6V; Input Voltage Max:25V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:6V; Input Voltage Max:25V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator; Output Type Nte Electronics - 31C3419 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Nte Electronics
31C3419
Ldo Voltage Regulator; Output Type Nte Electronics 31C3419
LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:6V; Input Voltage Max:25V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:6V; Input Voltage Max:25V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C3419
Product Name Ldo Voltage Regulator; Output Type Nte Electronics
Input Voltage 6 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details