NTE Electronics, Inc. Linear Voltage Regulator, 5V, To-3; Output Type Nte Electronics NTE1934

Description
LINEAR VOLTAGE REGULATOR, 5V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8V; Input Voltage Max:30V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 5V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8V; Input Voltage Max:30V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, To-3; Output Type Nte Electronics - 31C1796 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, To-3; Output Type Nte Electronics
31C1796
Linear Voltage Regulator, 5V, To-3; Output Type Nte Electronics 31C1796
LINEAR VOLTAGE REGULATOR, 5V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8V; Input Voltage Max:30V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8V; Input Voltage Max:30V; Product Range:-; Output Current Max:2A; IC Case / Package:TO-3; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C1796
Product Name Linear Voltage Regulator, 5V, To-3; Output Type Nte Electronics
Input Voltage 8 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details