BIPOLAR TRANSISTOR, PNP, -50V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:900mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C3416 |
| Product Name | Bipolar Transistor, Pnp, -50V To-92; Transistor Polarity Nte Electronics |
| Polarity | PNP |