NTE Electronics, Inc. Linear Voltage Regulator, 24V, 2-To-3; Output Type Nte Electronics NTE1924

Description
LINEAR VOLTAGE REGULATOR, 24V, 2-TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 24V, 2-TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 24V, 2-To-3; Output Type Nte Electronics - 30C0769 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 24V, 2-To-3; Output Type Nte Electronics
30C0769
Linear Voltage Regulator, 24V, 2-To-3; Output Type Nte Electronics 30C0769
LINEAR VOLTAGE REGULATOR, 24V, 2-TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:2Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 24V, 2-TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 30C0769
Product Name Linear Voltage Regulator, 24V, 2-To-3; Output Type Nte Electronics
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details