NTE Electronics, Inc. Ic, Linear Voltage Regulator, -15V, To-3; Output Type Nte Electronics NTE1919

Description
IC, LINEAR VOLTAGE REGULATOR, -15V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-40V; Input Voltage Max:-; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
IC, LINEAR VOLTAGE REGULATOR, -15V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-40V; Input Voltage Max:-; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Voltage Regulator, -15V, To-3; Output Type Nte Electronics - 31C3408 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Voltage Regulator, -15V, To-3; Output Type Nte Electronics
31C3408
Ic, Linear Voltage Regulator, -15V, To-3; Output Type Nte Electronics 31C3408
IC, LINEAR VOLTAGE REGULATOR, -15V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-40V; Input Voltage Max:-; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:3PinsRoHS Compliant: Yes

IC, LINEAR VOLTAGE REGULATOR, -15V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-40V; Input Voltage Max:-; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 18720378 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18720378
Voltage Regulator 18720378
DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 15V, TO-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 15V, TO-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 31C3408 18720378
Product Name Ic, Linear Voltage Regulator, -15V, To-3; Output Type Nte Electronics Voltage Regulator
Input Voltage -40 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details