NTE ELECTRONICS, INC.
NTE1918 -- PMIC - VOLTAGE REGULATORS - LINEAR
NTE Electronics, Inc.
PMIC - Voltage Regulators - Linear
NTE1918
Description
IC REG LINEAR 15V 3A TO3
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR 15V 3A TO3
Datasheet
Suppliers
PMIC - Voltage Regulators - Linear
NTE1918
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
NTE1918 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
IOUT
|
3 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOT89; Other; SOT-89-3
IOUT
0.1000 amps
IQ
0.0060 amps
View Details
Special Features
Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT
0.3000 amps
View Details
Package Type
Other; 24-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features
Multiple Outputs
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details