VOLTAGE REGULATOR IC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:20V; Input Voltage Max:40V; Product Range:-; Output Current Max:5A; IC Case / Package:TO-3; No. of Pins:3Pins; Qualification:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31C3407 |
| Product Name | Voltage Regulator Ic; Output Type Nte Electronics |
| Input Voltage | 20 to 40 volts |