NTE Electronics, Inc. Negative Fixed Regulator, -12V, To3; Output Type Nte Electronics NTE1915

Description
NEGATIVE FIXED REGULATOR, -12V, TO3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-14V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:3Pins RoHS Compliant: No
Datasheet
Description
NEGATIVE FIXED REGULATOR, -12V, TO3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-14V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:3Pins RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Fixed Regulator, -12V, To3; Output Type Nte Electronics - 31C3405 - Newark, An Avnet Company
Chicago, IL, United States
Negative Fixed Regulator, -12V, To3; Output Type Nte Electronics
31C3405
Negative Fixed Regulator, -12V, To3; Output Type Nte Electronics 31C3405
NEGATIVE FIXED REGULATOR, -12V, TO3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-14V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:3Pins RoHS Compliant: No

NEGATIVE FIXED REGULATOR, -12V, TO3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-14V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; No. of Pins:3Pins RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C3405
Product Name Negative Fixed Regulator, -12V, To3; Output Type Nte Electronics
Input Voltage -35 to -14 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details