LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-3; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31C3403 |
| Product Name | Ldo Voltage Regulator; Output Type Nte Electronics |
| Input Voltage | -35 to -10 volts |