NTE Electronics, Inc. Negative Adjustable Regulator, -1.2V To -37V, To3; Output Type Nte Electronics NTE1911

Description
NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO -37V, TO3; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: No
Datasheet
Description
NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO -37V, TO3; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Adjustable Regulator, -1.2V To -37V, To3; Output Type Nte Electronics - 31C3401 - Newark, An Avnet Company
Chicago, IL, United States
Negative Adjustable Regulator, -1.2V To -37V, To3; Output Type Nte Electronics
31C3401
Negative Adjustable Regulator, -1.2V To -37V, To3; Output Type Nte Electronics 31C3401
NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO -37V, TO3; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: No

NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO -37V, TO3; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:-; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C3401
Product Name Negative Adjustable Regulator, -1.2V To -37V, To3; Output Type Nte Electronics
Output Voltage -1.2 to -37 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
DC/DC - Switching Regulator, Regulated Output (0.5-10A) - K78L05-500R3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Configuration SIP
Input Voltage 6.5 to 36 volts
Output Voltage 5 volts
View Details