LDO VOLTAGE REGULATOR, OUTPUT TYPE FIXED, INPUT VOLTAGE MIN ,INPUT VOLTAGE MAX 40V, FIXED OUTPUT VOLTAGE NOM. 3.3V, ADJUSTABLE OUTPUT VOLTAGE MIN ,ADJUSTABLE OUTPUT VOLTAGE MAX ,OUTPUT CURRENT 1A, DROPOUT VOLTAGE VDO 450MV, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:450mV; IC Case / Package:TO-220; No. of Pins:3PinsRoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 32296277 | 31C3394 |
| Product Name | Voltage Regulator | Ldo Voltage Regulator; Output Type Nte Electronics |
| Input Voltage | ? to 40 volts |